McMaster-Carr Supply Company 1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm 27-795

Description
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm - 38C8983 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm
38C8983
1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm 38C8983
1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

1/4 Inch Female to 3.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8983
Product Name 1/4 Inch Female To 3.5Mm Male In-Line Adapter; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products