McMaster-Carr Supply Company 2.5Mm Non-Shielded Dc Power Jack; Gender Mcm 27-755

Description
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-RoHS Compliant: No
Datasheet
Description
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm - 38C9199 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm
38C9199
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm 38C9199
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-RoHS Compliant: No

2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9199
Product Name 2.5Mm Non-Shielded Dc Power Jack; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products