McMaster-Carr Supply Company 2.1Mm Non-Shielded Dc Power Jack; Gender Mcm 27-750

Description
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:5.18mm; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.31mm; Barrel Outer Diameter:7.73mm RoHS Compliant: No
Description
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:5.18mm; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.31mm; Barrel Outer Diameter:7.73mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm - 38C9198 - Newark, An Avnet Company
Chicago, IL, United States
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm
38C9198
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm 38C9198
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:5.18mm; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.31mm; Barrel Outer Diameter:7.73mm RoHS Compliant: No

2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:5.18mm; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.31mm; Barrel Outer Diameter:7.73mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9198
Product Name 2.1Mm Non-Shielded Dc Power Jack; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details