McMaster-Carr Supply Company Black Binding Post; Product Range Mcm 27-740

Description
Black Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Black Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Binding Post; Product Range Mcm - 38C8836 - Newark, An Avnet Company
Chicago, IL, United States
Black Binding Post; Product Range Mcm
38C8836
Black Binding Post; Product Range Mcm 38C8836
Black Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Black Binding Post; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8836
Product Name Black Binding Post; Product Range Mcm
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DC Micro (M12) receptacle - 888D-F8AB3-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers