McMaster-Carr Supply Company Mic Connector - 5 Pin Jack; No. Of Contacts Mcm 27-730

Description
Mic Connector - 5 Pin Jack; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Mic Connector - 5 Pin Jack; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector - 5 Pin Jack; No. Of Contacts Mcm - 38C8850 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector - 5 Pin Jack; No. Of Contacts Mcm
38C8850
Mic Connector - 5 Pin Jack; No. Of Contacts Mcm 38C8850
Mic Connector - 5 Pin Jack; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Mic Connector - 5 Pin Jack; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8850
Product Name Mic Connector - 5 Pin Jack; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details