McMaster-Carr Supply Company Mic Connector - 5 Pin Plug; No. Of Contacts Mcm 27-725

Description
Mic Connector - 5 Pin Plug; No. of Contacts:5Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Mic Connector - 5 Pin Plug; No. of Contacts:5Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector - 5 Pin Plug; No. Of Contacts Mcm - 38C8848 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector - 5 Pin Plug; No. Of Contacts Mcm
38C8848
Mic Connector - 5 Pin Plug; No. Of Contacts Mcm 38C8848
Mic Connector - 5 Pin Plug; No. of Contacts:5Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Mic Connector - 5 Pin Plug; No. of Contacts:5Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8848
Product Name Mic Connector - 5 Pin Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products