McMaster-Carr Supply Company Mic Connector - 4 Pin Jack; No. Of Contacts Mcm 27-720

Description
Mic Connector - 4 Pin Jack; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Mic Connector - 4 Pin Jack; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector - 4 Pin Jack; No. Of Contacts Mcm - 50B5157 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector - 4 Pin Jack; No. Of Contacts Mcm
50B5157
Mic Connector - 4 Pin Jack; No. Of Contacts Mcm 50B5157
Mic Connector - 4 Pin Jack; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Mic Connector - 4 Pin Jack; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5157
Product Name Mic Connector - 4 Pin Jack; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details