McMaster-Carr Supply Company Mic Connector - 4 Pin Plug; No. Of Contacts Mcm 27-715

Description
Mic Connector - 4 Pin Plug; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Mic Connector - 4 Pin Plug; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector - 4 Pin Plug; No. Of Contacts Mcm - 50B5156 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector - 4 Pin Plug; No. Of Contacts Mcm
50B5156
Mic Connector - 4 Pin Plug; No. Of Contacts Mcm 50B5156
Mic Connector - 4 Pin Plug; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Mic Connector - 4 Pin Plug; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5156
Product Name Mic Connector - 4 Pin Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details