McMaster-Carr Supply Company Adapter, Y, Rca Receptacle To 2 X Phono Plug; Audio Video Connector A Mcm 27-695

Description
ADAPTER, Y, RCA RECEPTACLE TO 2 X PHONO PLUG; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug x 2; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Audio / Video RoHS Compliant: Yes
Datasheet
Description
ADAPTER, Y, RCA RECEPTACLE TO 2 X PHONO PLUG; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug x 2; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Audio / Video RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Y, Rca Receptacle To 2 X Phono Plug; Audio Video Connector A Mcm - 99B2214 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Y, Rca Receptacle To 2 X Phono Plug; Audio Video Connector A Mcm
99B2214
Adapter, Y, Rca Receptacle To 2 X Phono Plug; Audio Video Connector A Mcm 99B2214
ADAPTER, Y, RCA RECEPTACLE TO 2 X PHONO PLUG; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug x 2; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Audio / Video RoHS Compliant: Yes

ADAPTER, Y, RCA RECEPTACLE TO 2 X PHONO PLUG; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug x 2; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Audio / Video RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B2214
Product Name Adapter, Y, Rca Receptacle To 2 X Phono Plug; Audio Video Connector A Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details