RF/COAXIAL, BNC TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:BNC Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Adapter Body Style:Straight Adapter; Connector Type:BNC Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 99B2034 |
| Product Name | Rf/coaxial, Bnc Terminator, Straight, 50 Ohm; Rf Terminator Type Mcm |
| Connector Type | BNC |