McMaster-Carr Supply Company Molex-Type Plug And Socket Pack,4 Circuit,.093-Pins Included; Product Range Mcm 27-6043

Description
Molex-type Plug and Socket Pack,4 Circuit,.093-Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Molex-type Plug and Socket Pack,4 Circuit,.093-Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Molex-Type Plug And Socket Pack,4 Circuit,.093-Pins Included; Product Range Mcm - 43W7946 - Newark, An Avnet Company
Chicago, IL, United States
Molex-Type Plug And Socket Pack,4 Circuit,.093-Pins Included; Product Range Mcm
43W7946
Molex-Type Plug And Socket Pack,4 Circuit,.093-Pins Included; Product Range Mcm 43W7946
Molex-type Plug and Socket Pack,4 Circuit,.093-Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Molex-type Plug and Socket Pack,4 Circuit,.093-Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 43W7946
Product Name Molex-Type Plug And Socket Pack,4 Circuit,.093-Pins Included; Product Range Mcm
Mounting Options Plug In Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details