McMaster-Carr Supply Company Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range Mcm 27-6036

Description
Molex-type Plug and Socket Pack,9-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Molex-type Plug and Socket Pack,9-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range Mcm - 43W7941 - Newark, An Avnet Company
Chicago, IL, United States
Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range Mcm
43W7941
Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range Mcm 43W7941
Molex-type Plug and Socket Pack,9-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Molex-type Plug and Socket Pack,9-Circuit,.062-Pins Included; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 43W7941
Product Name Molex-Type Plug And Socket Pack,9-Circuit,.062-Pins Included; Product Range Mcm
Mounting Options Plug In Mount
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.212 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details