McMaster-Carr Supply Company Molex-Type Plug And Socket Pack,4-Circuit,.062-Pins Included; Product Range Mcm 27-6033

Description
Molex-type Plug and Socket Pack,4-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Molex-type Plug and Socket Pack,4-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Molex-Type Plug And Socket Pack,4-Circuit,.062-Pins Included; Product Range Mcm - 43W7938 - Newark, An Avnet Company
Chicago, IL, United States
Molex-Type Plug And Socket Pack,4-Circuit,.062-Pins Included; Product Range Mcm
43W7938
Molex-Type Plug And Socket Pack,4-Circuit,.062-Pins Included; Product Range Mcm 43W7938
Molex-type Plug and Socket Pack,4-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Molex-type Plug and Socket Pack,4-Circuit,.062-Pins Included; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W7938
Product Name Molex-Type Plug And Socket Pack,4-Circuit,.062-Pins Included; Product Range Mcm
Mounting Plug In Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Plastic, Medical Grade - CAB.H02.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers