McMaster-Carr Supply Company Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range Mcm 27-6022

Description
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range Mcm - 43W7291 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range Mcm
43W7291
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range Mcm 43W7291
Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W7291
Product Name Horizontal Phoenix 4-Position 15A@300V; 12~22Awg; Product Range Mcm
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers