McMaster-Carr Supply Company Dc In-Line Jack 1.7X4.75 (Eiaj Iii); Gender Mcm 27-6001

Description
DC In-Line Jack 1.7x4.75 (EIAJ III); Gender:Jack; Current Rating:-; Pin Diameter:4.75mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.75mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Description
DC In-Line Jack 1.7x4.75 (EIAJ III); Gender:Jack; Current Rating:-; Pin Diameter:4.75mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.75mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc In-Line Jack 1.7X4.75 (Eiaj Iii); Gender Mcm - 40T6164 - Newark, An Avnet Company
Chicago, IL, United States
Dc In-Line Jack 1.7X4.75 (Eiaj Iii); Gender Mcm
40T6164
Dc In-Line Jack 1.7X4.75 (Eiaj Iii); Gender Mcm 40T6164
DC In-Line Jack 1.7x4.75 (EIAJ III); Gender:Jack; Current Rating:-; Pin Diameter:4.75mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.75mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC In-Line Jack 1.7x4.75 (EIAJ III); Gender:Jack; Current Rating:-; Pin Diameter:4.75mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.75mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6164
Product Name Dc In-Line Jack 1.7X4.75 (Eiaj Iii); Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products