McMaster-Carr Supply Company Dc In-Line Jack 1.7X4.0 (Eiaj Ii); Gender Mcm 27-6000

Description
DC In-Line Jack 1.7x4.0 (EIAJ II); Gender:Jack; Current Rating:-; Pin Diameter:1.7mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Description
DC In-Line Jack 1.7x4.0 (EIAJ II); Gender:Jack; Current Rating:-; Pin Diameter:1.7mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc In-Line Jack 1.7X4.0 (Eiaj Ii); Gender Mcm - 52T9494 - Newark, An Avnet Company
Chicago, IL, United States
Dc In-Line Jack 1.7X4.0 (Eiaj Ii); Gender Mcm
52T9494
Dc In-Line Jack 1.7X4.0 (Eiaj Ii); Gender Mcm 52T9494
DC In-Line Jack 1.7x4.0 (EIAJ II); Gender:Jack; Current Rating:-; Pin Diameter:1.7mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes

DC In-Line Jack 1.7x4.0 (EIAJ II); Gender:Jack; Current Rating:-; Pin Diameter:1.7mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9494
Product Name Dc In-Line Jack 1.7X4.0 (Eiaj Ii); Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products