McMaster-Carr Supply Company Dc In-Line Jack 2.5X5.5; Gender Mcm 27-5998

Description
DC In-Line Jack 2.5x5.5; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Description
DC In-Line Jack 2.5x5.5; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc In-Line Jack 2.5X5.5; Gender Mcm - 40T6159 - Newark, An Avnet Company
Chicago, IL, United States
Dc In-Line Jack 2.5X5.5; Gender Mcm
40T6159
Dc In-Line Jack 2.5X5.5; Gender Mcm 40T6159
DC In-Line Jack 2.5x5.5; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

DC In-Line Jack 2.5x5.5; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6159
Product Name Dc In-Line Jack 2.5X5.5; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details