McMaster-Carr Supply Company Dc In-Line Jack 2.1X5.5; Gender Mcm 27-5997

Description
DC In-Line Jack 2.1x5.5; Gender:Jack; Current Rating:4.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC In-Line Jack 2.1x5.5; Gender:Jack; Current Rating:4.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc In-Line Jack 2.1X5.5; Gender Mcm - 52T9487 - Newark, An Avnet Company
Chicago, IL, United States
Dc In-Line Jack 2.1X5.5; Gender Mcm
52T9487
Dc In-Line Jack 2.1X5.5; Gender Mcm 52T9487
DC In-Line Jack 2.1x5.5; Gender:Jack; Current Rating:4.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC In-Line Jack 2.1x5.5; Gender:Jack; Current Rating:4.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9487
Product Name Dc In-Line Jack 2.1X5.5; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details