McMaster-Carr Supply Company Dc In-Line Jack 1.3X3.5; Gender Mcm 27-5996

Description
DC In-Line Jack 1.3x3.5; Gender:Jack; Current Rating:-; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Product Range:-RoHS Compliant: Yes
Description
DC In-Line Jack 1.3x3.5; Gender:Jack; Current Rating:-; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc In-Line Jack 1.3X3.5; Gender Mcm - 52T9485 - Newark, An Avnet Company
Chicago, IL, United States
Dc In-Line Jack 1.3X3.5; Gender Mcm
52T9485
Dc In-Line Jack 1.3X3.5; Gender Mcm 52T9485
DC In-Line Jack 1.3x3.5; Gender:Jack; Current Rating:-; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Product Range:-RoHS Compliant: Yes

DC In-Line Jack 1.3x3.5; Gender:Jack; Current Rating:-; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9485
Product Name Dc In-Line Jack 1.3X3.5; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details
 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details