McMaster-Carr Supply Company Dc Feed-Through Jack/coupler 2.1Mm Center Pin Gold; Gender Mcm 27-5995

Description
DC Feed-Through Jack/Coupler 2.1mm Center Pin Gold; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Description
DC Feed-Through Jack/Coupler 2.1mm Center Pin Gold; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Feed-Through Jack/coupler 2.1Mm Center Pin Gold; Gender Mcm - 40T6285 - Newark, An Avnet Company
Chicago, IL, United States
Dc Feed-Through Jack/coupler 2.1Mm Center Pin Gold; Gender Mcm
40T6285
Dc Feed-Through Jack/coupler 2.1Mm Center Pin Gold; Gender Mcm 40T6285
DC Feed-Through Jack/Coupler 2.1mm Center Pin Gold; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC Feed-Through Jack/Coupler 2.1mm Center Pin Gold; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6285
Product Name Dc Feed-Through Jack/coupler 2.1Mm Center Pin Gold; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details