6 Ft DC Power Cord Straight 3.3x5.5x1.0 24AWG (EIAJ IV); Connector Type A:3.3mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 40T6294 |
| Product Name | 6 Ft Dc Power Cord Straight 3.3X5.5X1.0 24Awg (Eiaj Iv); Connector Type A Mcm |