6 Ft DC Power Cord Straight 2.5x5.5 18AWG; Connector Type A:2.5mm Barrel Plug; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 40T5380 |
| Product Name | 6 Ft Dc Power Cord Straight 2.5X5.5 18Awg; Connector Type A Mcm |