McMaster-Carr Supply Company Barrier Strip European 12 Terminals 600Vac 30A; No. Of Rows Mcm 27-5986

Description
Barrier Strip European 12 Terminals 600VAC 30A; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
Barrier Strip European 12 Terminals 600VAC 30A; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Barrier Strip European 12 Terminals 600Vac 30A; No. Of Rows Mcm - 40T5841 - Newark, An Avnet Company
Chicago, IL, United States
Barrier Strip European 12 Terminals 600Vac 30A; No. Of Rows Mcm
40T5841
Barrier Strip European 12 Terminals 600Vac 30A; No. Of Rows Mcm 40T5841
Barrier Strip European 12 Terminals 600VAC 30A; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Barrier Strip European 12 Terminals 600VAC 30A; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5841
Product Name Barrier Strip European 12 Terminals 600Vac 30A; No. Of Rows Mcm
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.208 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers