McMaster-Carr Supply Company 600Vac 20A European Barrier Strip 12 Terminal; No. Of Rows Mcm 27-5985

Description
600VAC 20A European Barrier Strip 12 Terminal; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Description
600VAC 20A European Barrier Strip 12 Terminal; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
600Vac 20A European Barrier Strip 12 Terminal; No. Of Rows Mcm - 40T5840 - Newark, An Avnet Company
Chicago, IL, United States
600Vac 20A European Barrier Strip 12 Terminal; No. Of Rows Mcm
40T5840
600Vac 20A European Barrier Strip 12 Terminal; No. Of Rows Mcm 40T5840
600VAC 20A European Barrier Strip 12 Terminal; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

600VAC 20A European Barrier Strip 12 Terminal; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5840
Product Name 600Vac 20A European Barrier Strip 12 Terminal; No. Of Rows Mcm
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-40D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details