McMaster-Carr Supply Company No. Of Rows Mcm 27-5970

Description
No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Mcm - 40T5864 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Mcm
40T5864
No. Of Rows Mcm 40T5864
No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5864
Product Name No. Of Rows Mcm
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details