McMaster-Carr Supply Company No. Of Rows Mcm 27-5950

Description
No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Mcm - 40T5854 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Mcm
40T5854
No. Of Rows Mcm 40T5854
No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

No. of Rows:2 Row; No. of Positions:14Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5854
Product Name No. Of Rows Mcm
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details