McMaster-Carr Supply Company No. Of Rows Mcm 27-5941

Description
No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Mcm - 40T5845 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Mcm
40T5845
No. Of Rows Mcm 40T5845
No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5845
Product Name No. Of Rows Mcm
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details