McMaster-Carr Supply Company 3.5Mm Inline Stereo Mount Female To Female Feed-Thru Jack; No. Of Contacts Mcm 27-5937

Description
3.5mm Inline Stereo Mount Female to Female Feed-thru Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
3.5mm Inline Stereo Mount Female to Female Feed-thru Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Inline Stereo Mount Female To Female Feed-Thru Jack; No. Of Contacts Mcm - 40T6284 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Inline Stereo Mount Female To Female Feed-Thru Jack; No. Of Contacts Mcm
40T6284
3.5Mm Inline Stereo Mount Female To Female Feed-Thru Jack; No. Of Contacts Mcm 40T6284
3.5mm Inline Stereo Mount Female to Female Feed-thru Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

3.5mm Inline Stereo Mount Female to Female Feed-thru Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6284
Product Name 3.5Mm Inline Stereo Mount Female To Female Feed-Thru Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details