McMaster-Carr Supply Company 3.5Mm Inline Feed-Thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. Of Contacts Mcm 27-5935

Description
3.5mm Inline Feed-thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Description
3.5mm Inline Feed-thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Inline Feed-Thru Jack (Chassis Mount) 1.42
Chicago, IL, United States
3.5Mm Inline Feed-Thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. Of Contacts Mcm
40T6287
3.5Mm Inline Feed-Thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. Of Contacts Mcm 40T6287
3.5mm Inline Feed-thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

3.5mm Inline Feed-thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Chassis Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6287
Product Name 3.5Mm Inline Feed-Thru Jack (Chassis Mount) 1.42"(L); .375" Diameter; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details