McMaster-Carr Supply Company 3.5Mm Adapter Inline Right Angle Stereo Female-To-1/4 Male; No. Of Contacts Mcm 27-5930

Description
3.5mm Adapter Inline Right Angle Stereo Female-to-1/4 Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
3.5mm Adapter Inline Right Angle Stereo Female-to-1/4 Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Adapter Inline Right Angle Stereo Female-To-1/4 Male; No. Of Contacts Mcm - 40T6311 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Adapter Inline Right Angle Stereo Female-To-1/4 Male; No. Of Contacts Mcm
40T6311
3.5Mm Adapter Inline Right Angle Stereo Female-To-1/4 Male; No. Of Contacts Mcm 40T6311
3.5mm Adapter Inline Right Angle Stereo Female-to-1/4 Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Adapter Inline Right Angle Stereo Female-to-1/4 Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6311
Product Name 3.5Mm Adapter Inline Right Angle Stereo Female-To-1/4 Male; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details