McMaster-Carr Supply Company No. Of Contacts Mcm 27-5926

Description
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 56T2519 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
56T2519
No. Of Contacts Mcm 56T2519
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56T2519
Product Name No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details