McMaster-Carr Supply Company No. Of Contacts Mcm 27-5925

Description
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 56T2520 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
56T2520
No. Of Contacts Mcm 56T2520
No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56T2520
Product Name No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details