McMaster-Carr Supply Company Gender Mcm 27-5906

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5908 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5908
Gender Mcm 40T5908
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5908
Product Name Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Angled plug socket - SIE-WD-TR - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC2-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details