McMaster-Carr Supply Company Gender Mcm 27-5905

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5906 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5906
Gender Mcm 40T5906
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5906
Product Name Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details