McMaster-Carr Supply Company Gender Mcm 27-5903

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T6154 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T6154
Gender Mcm 40T6154
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6154
Product Name Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details