McMaster-Carr Supply Company Gender Mcm 27-5897

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:25.4mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:25.4mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5902 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5902
Gender Mcm 40T5902
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:25.4mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:25.4mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5902
Product Name Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products