McMaster-Carr Supply Company Gender Mcm 27-5893

Description
Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm; Voltage Rating:18V; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm; Voltage Rating:18V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5916 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5916
Gender Mcm 40T5916
Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm; Voltage Rating:18V; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm; Voltage Rating:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5916
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products