McMaster-Carr Supply Company Gender Mcm 27-5892

Description
Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:13.5V; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:13.5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5915 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5915
Gender Mcm 40T5915
Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:13.5V; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm; Voltage Rating:13.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5915
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details