Gender:Jack; Current Rating:-; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52T9322 |
| Product Name | Gender Mcm |
| Gender | Female / Jack |