McMaster-Carr Supply Company Gender Mcm 27-5885

Description
Gender:Jack; Current Rating:-; Pin Diameter:1.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:1.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 52T9162 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
52T9162
Gender Mcm 52T9162
Gender:Jack; Current Rating:-; Pin Diameter:1.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:1.1mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9162
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products