McMaster-Carr Supply Company Gender Mcm 27-5876

Description
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5929 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5929
Gender Mcm 40T5929
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5929
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-6482-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers