McMaster-Carr Supply Company Gender Mcm 27-5875

Description
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:5.5mm; Barrel Outer Diameter:12.7mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:5.5mm; Barrel Outer Diameter:12.7mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 40T5928 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
40T5928
Gender Mcm 40T5928
Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:5.5mm; Barrel Outer Diameter:12.7mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:5.5mm; Barrel Outer Diameter:12.7mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5928
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data