DC Power Plug 3.3x5.5x1.0 (EIAJ IV); Gender:Plug; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40T6156 |
| Product Name | Dc Power Plug 3.3X5.5X1.0 (Eiaj Iv); Gender Mcm |
| Gender | Male / Plug |