McMaster-Carr Supply Company Dc Power Plug 3.5X5.5X1.0 Right Angle (Eiaj Iv); Gender Mcm 27-5860

Description
DC Power Plug 3.5x5.5x1.0 Right Angle (EIAJ IV); Gender:Plug; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC Power Plug 3.5x5.5x1.0 Right Angle (EIAJ IV); Gender:Plug; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug 3.5X5.5X1.0 Right Angle (Eiaj Iv); Gender Mcm - 40T6157 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug 3.5X5.5X1.0 Right Angle (Eiaj Iv); Gender Mcm
40T6157
Dc Power Plug 3.5X5.5X1.0 Right Angle (Eiaj Iv); Gender Mcm 40T6157
DC Power Plug 3.5x5.5x1.0 Right Angle (EIAJ IV); Gender:Plug; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC Power Plug 3.5x5.5x1.0 Right Angle (EIAJ IV); Gender:Plug; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6157
Product Name Dc Power Plug 3.5X5.5X1.0 Right Angle (Eiaj Iv); Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details