McMaster-Carr Supply Company Dc Power Plug .7X2.35 Right Angle (Eiaj I); Gender Mcm 27-5857

Description
DC Power Plug .7x2.35 Right Angle (EIAJ I); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes
Description
DC Power Plug .7x2.35 Right Angle (EIAJ I); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug .7X2.35 Right Angle (Eiaj I); Gender Mcm - 40T5921 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug .7X2.35 Right Angle (Eiaj I); Gender Mcm
40T5921
Dc Power Plug .7X2.35 Right Angle (Eiaj I); Gender Mcm 40T5921
DC Power Plug .7x2.35 Right Angle (EIAJ I); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes

DC Power Plug .7x2.35 Right Angle (EIAJ I); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5921
Product Name Dc Power Plug .7X2.35 Right Angle (Eiaj I); Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details