McMaster-Carr Supply Company Dc Power Plug 1.7X4.0 (Eiaj Ii); Gender Mcm 27-5856

Description
DC Power Plug 1.7x4.0 (EIAJ II); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm; Voltage Rating:6.3V RoHS Compliant: Yes
Description
DC Power Plug 1.7x4.0 (EIAJ II); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm; Voltage Rating:6.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug 1.7X4.0 (Eiaj Ii); Gender Mcm - 40T5922 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug 1.7X4.0 (Eiaj Ii); Gender Mcm
40T5922
Dc Power Plug 1.7X4.0 (Eiaj Ii); Gender Mcm 40T5922
DC Power Plug 1.7x4.0 (EIAJ II); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm; Voltage Rating:6.3V RoHS Compliant: Yes

DC Power Plug 1.7x4.0 (EIAJ II); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm; Voltage Rating:6.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5922
Product Name Dc Power Plug 1.7X4.0 (Eiaj Ii); Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers