McMaster-Carr Supply Company Dc Power Jack 4.3X6.5X1.4 In-Line (Eiaj V); Gender Mcm 27-5852

Description
DC Power Jack 4.3x6.5x1.4 In-Line (EIAJ V); Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
DC Power Jack 4.3x6.5x1.4 In-Line (EIAJ V); Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack 4.3X6.5X1.4 In-Line (Eiaj V); Gender Mcm - 40T6168 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack 4.3X6.5X1.4 In-Line (Eiaj V); Gender Mcm
40T6168
Dc Power Jack 4.3X6.5X1.4 In-Line (Eiaj V); Gender Mcm 40T6168
DC Power Jack 4.3x6.5x1.4 In-Line (EIAJ V); Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC Power Jack 4.3x6.5x1.4 In-Line (EIAJ V); Gender:Jack; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6168
Product Name Dc Power Jack 4.3X6.5X1.4 In-Line (Eiaj V); Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details