McMaster-Carr Supply Company Dc Power Jack 3.3X5.5X1.0 In-Line (Eiaj Iv); Gender Mcm 27-5851

Description
DC Power Jack 3.3x5.5x1.0 In-Line (EIAJ IV); Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
DC Power Jack 3.3x5.5x1.0 In-Line (EIAJ IV); Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack 3.3X5.5X1.0 In-Line (Eiaj Iv); Gender Mcm - 40T6165 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack 3.3X5.5X1.0 In-Line (Eiaj Iv); Gender Mcm
40T6165
Dc Power Jack 3.3X5.5X1.0 In-Line (Eiaj Iv); Gender Mcm 40T6165
DC Power Jack 3.3x5.5x1.0 In-Line (EIAJ IV); Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC Power Jack 3.3x5.5x1.0 In-Line (EIAJ IV); Gender:Jack; Current Rating:-; Pin Diameter:1mm; Barrel Length:-; Connector Mounting:In Line Mount; Contact Termination Type:-; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6165
Product Name Dc Power Jack 3.3X5.5X1.0 In-Line (Eiaj Iv); Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details