McMaster-Carr Supply Company 6 Ft Dc Power Cord Right Angle 4.35X6.5X1.4 18Awg (Eiaj V); Connector Type A Mcm 27-5833

Description
6 Ft DC Power Cord Right Angle 4.35x6.5x1.4 18AWG (EIAJ V); Connector Type A:4.35mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 Ft DC Power Cord Right Angle 4.35x6.5x1.4 18AWG (EIAJ V); Connector Type A:4.35mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Ft Dc Power Cord Right Angle 4.35X6.5X1.4 18Awg (Eiaj V); Connector Type A Mcm - 40T5381 - Newark, An Avnet Company
Chicago, IL, United States
6 Ft Dc Power Cord Right Angle 4.35X6.5X1.4 18Awg (Eiaj V); Connector Type A Mcm
40T5381
6 Ft Dc Power Cord Right Angle 4.35X6.5X1.4 18Awg (Eiaj V); Connector Type A Mcm 40T5381
6 Ft DC Power Cord Right Angle 4.35x6.5x1.4 18AWG (EIAJ V); Connector Type A:4.35mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 Ft DC Power Cord Right Angle 4.35x6.5x1.4 18AWG (EIAJ V); Connector Type A:4.35mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40T5381
Product Name 6 Ft Dc Power Cord Right Angle 4.35X6.5X1.4 18Awg (Eiaj V); Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details