McMaster-Carr Supply Company 6 Ft Dc Power Cord Right Angle 1.7X4.75 24Awg (Eiaj Iii); Connector Type A Mcm 27-5832

Description
6 Ft DC Power Cord Right Angle 1.7x4.75 24AWG (EIAJ III); Connector Type A:1.7mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 Ft DC Power Cord Right Angle 1.7x4.75 24AWG (EIAJ III); Connector Type A:1.7mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Ft Dc Power Cord Right Angle 1.7X4.75 24Awg (Eiaj Iii); Connector Type A Mcm - 40T5382 - Newark, An Avnet Company
Chicago, IL, United States
6 Ft Dc Power Cord Right Angle 1.7X4.75 24Awg (Eiaj Iii); Connector Type A Mcm
40T5382
6 Ft Dc Power Cord Right Angle 1.7X4.75 24Awg (Eiaj Iii); Connector Type A Mcm 40T5382
6 Ft DC Power Cord Right Angle 1.7x4.75 24AWG (EIAJ III); Connector Type A:1.7mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 Ft DC Power Cord Right Angle 1.7x4.75 24AWG (EIAJ III); Connector Type A:1.7mm Barrel Plug, 90°; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40T5382
Product Name 6 Ft Dc Power Cord Right Angle 1.7X4.75 24Awg (Eiaj Iii); Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details